Status: | Unknown |
---|---|
Series: | T812 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | T812 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Termination | IDC / IDT |
Lead Spacing | 1.27mm |
SOCKET, IDC, S/RELIEF, 2.54MM, 40WAY | element14 |
Wire-To-Board Connector, With Strain Relief, T812 Series, Idc/Idt, Receptacle, 40, 2.54 Mm Rohs Compliant: Yes |Amphenol Communications Solutions T812140A101CEU | Newark Electronics |
IDC Connector, IDC Receptacle, Female, 2.54 mm, 2 Row, 40 Contacts, Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a T812140A101CEU?
Additional datasheets, footprints and schematics for T812140A101CEU are listed on our Part Details page. You can also find images and similar parts to T812140A101CEU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T812140A101CEU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T812140A101CEU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T812140A101CEU fall under?
The T812140A101CEU is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to T812140A101CEU when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T812140A101CEU you can contact the distributor directly for product support, shipping queries etc.
Is the T812140A101CEU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T812140A101CEU have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for T812140A101CEU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T812140A101CEU often in real-time on the comparison pages.
What if I can't find stock of T812140A101CEU?
You can fill out our help required form which you can use to request a quote for T812140A101CEU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.