Status: | Unknown |
---|---|
Series: | T812 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
461
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
6,803
in stock
|
Buy Now | |
element14
from US$0.24
|
6,803
in stock
|
Buy Now | |
Farnell
from US$0.23
|
6,803
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
266
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | T812 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Termination | IDC / IDT |
Lead Spacing | 1.27mm |
Wire-To-Board Connector, T812 Series, Idc/Idt, Receptacle, 20, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amphenol Communications Solutions T812120A100CEU | Newark Electronics |
SOCKET, IDC, 2.54MM, 20WAY | element14 |
Plug | Transfer Multisort Elektronik |
IDC SOCKET W/O STRAIN RELIEF | TTI Europe |
Conn IDC Receptacle 20 POS 2.54mm IDT ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a T812120A100CEU?
Additional datasheets, footprints and schematics for T812120A100CEU are listed on our Part Details page. You can also find images and similar parts to T812120A100CEU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T812120A100CEU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T812120A100CEU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T812120A100CEU fall under?
The T812120A100CEU is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to T812120A100CEU when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T812120A100CEU you can contact the distributor directly for product support, shipping queries etc.
Is the T812120A100CEU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T812120A100CEU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for T812120A100CEU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T812120A100CEU often in real-time on the comparison pages.
What if I can't find stock of T812120A100CEU?
You can fill out our help required form which you can use to request a quote for T812120A100CEU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.