Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V |
Triggering gate current, IGT 5 to 50 mA |
Product Specifications |
---|
DS2114 Snubberlessâ„¢, logic level and standard 8 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Edison Base Plug Type T Slow Blow Dual Element Rnd Screw Mount 125VAC 800mA | Bussmann by Eaton T-8/10 | RS Americas |
Fusetron Dual Element Fuse Type T |Eaton Bussmann T-8/10 | Newark Electronics |
Fuse Plug 0.8A 125V Slow Blow 2-Pin Plug Threaded Socket | Avnet America |
Specialty Fuses 125V .8A Time Delay Dual Element Plug | Sager |
Where can I find additional details, specifications and documents for a T810?
Additional datasheets, footprints and schematics for T810 are listed on our Part Details page. You can also find images and similar parts to T810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T810 fall under?
The T810 is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T810 when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T810 you can contact the distributor directly for product support, shipping queries etc.
Is the T810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T810 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for T810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T810 often in real-time on the comparison pages.
What if I can't find stock of T810?
You can fill out our help required form which you can use to request a quote for T810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.