Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Diameter | 38mm |
---|---|
Height | 115mm |
Length:- | Newark Electronics |
Where can I find additional details, specifications and documents for a T-6L6GC-JJ?
Additional datasheets, footprints and schematics for T-6L6GC-JJ are listed on our Part Details page. You can also find images and similar parts to T-6L6GC-JJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T-6L6GC-JJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T-6L6GC-JJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T-6L6GC-JJ fall under?
The T-6L6GC-JJ is listed under Semiconductors - Discretes > Electron Tubes.
Can I view similar or alternative parts?
You can view similar parts to T-6L6GC-JJ when available in the Electron Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T-6L6GC-JJ you can contact the distributor directly for product support, shipping queries etc.
Is the T-6L6GC-JJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T-6L6GC-JJ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T-6L6GC-JJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T-6L6GC-JJ often in real-time on the comparison pages.
What if I can't find stock of T-6L6GC-JJ?
You can fill out our help required form which you can use to request a quote for T-6L6GC-JJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.