Status: | Unknown |
---|---|
Series: | TELAiRE Series |
RoHS: | Unknown |
Prices starting from US$63.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$72.03
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$132.87
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$125.00
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$87.21
|
9
in stock
|
Buy Now | |
element14
from US$76.50
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$79.71
|
6
in stock
|
Buy Now | |
RS
from US$63.59
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$79.71
|
2
in stock
|
Buy Now | |
RS Americas
from US$88.95
|
-
|
Buy Now | |
TTI Europe
from US$63.46
|
-
|
Buy Now |
Gas Type | Carbon Dioxide |
---|---|
Particle Count Max | 5000ppm |
Accuracy % | 3% |
Sampling Method | Diffusion |
Product Range | TELAiRE Series |
SVHC | No SVHC (15-Jan-2018) |
Air Quality Sensors CO2 Sensor Module for | Rapid Electronics |
Gas Detection Sensor, Co2, 5000Ppm | Newark Electronics |
GAS DETECTION SENSOR, CO2, 5000PPM | element14 |
CO2 SENSOR MODULE FOR AAS-AQS-UNO | Heilind Electronics |
CO2 Module with 6pin Header | RS |
CO2 Sensor Module for AAS-AQS-UNO | Amphenol Advanced Sensors T6713-6H | RS Americas |
Where can I find additional details, specifications and documents for a T6713-6H?
Additional datasheets, footprints and schematics for T6713-6H are listed on our Part Details page. You can also find images and similar parts to T6713-6H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T6713-6H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T6713-6H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T6713-6H fall under?
The T6713-6H is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T6713-6H when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T6713-6H you can contact the distributor directly for product support, shipping queries etc.
Is the T6713-6H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T6713-6H have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for T6713-6H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T6713-6H often in real-time on the comparison pages.
What if I can't find stock of T6713-6H?
You can fill out our help required form which you can use to request a quote for T6713-6H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.