Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DMM Functions | AC Current AC/DC Voltage Continuity Resistance |
---|---|
No. of Digits | - |
DMM Response Type | True RMS |
Display Count | - |
Range Selection | Auto |
Voltage Measure DC Max | 600V |
Voltage Measure AC Max | 600V |
Current Measure DC Max | - |
Current Measure AC Max | 200A |
Resistance Measure Max | 2kohm |
Manufacturer Warranty | 2 Years |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a T6-600/EU?
Additional datasheets, footprints and schematics for T6-600/EU are listed on our Part Details page. You can also find images and similar parts to T6-600/EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T6-600/EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T6-600/EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T6-600/EU fall under?
The T6-600/EU is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to T6-600/EU when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T6-600/EU you can contact the distributor directly for product support, shipping queries etc.
Is the T6-600/EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T6-600/EU have stock available?
There is no stock from authorised distributors for T6-600/EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T6-600/EU often in real-time on the comparison pages.
What if I can't find stock of T6-600/EU?
You can fill out our help required form which you can use to request a quote for T6-600/EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.