Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC Current, AC/DC Voltage, Continuity, Resistance |
---|---|
No. of Digits | 3.5 |
DMM Response Type | True RMS |
Display Count | 1000 |
Range Selection | Auto |
Voltage Measure DC Max | 600V |
RoHS Compliant | Yes |
Electrical Tester, 1 - 600VAC, 1 - 600VDC, (2) AA Battery | Carlton-Bates |
Digital Multimeter, Handheld, 200A, 600V | Newark Electronics |
Electrical Tester, 17.8mm Open Fork, 600VAC, 200A, 1kohm, T6 Testers Series | Fluke T6-600 | RS Americas |
Where can I find additional details, specifications and documents for a T6-600?
Additional datasheets, footprints and schematics for T6-600 are listed on our Part Details page. You can also find images and similar parts to T6-600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T6-600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T6-600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T6-600 fall under?
The T6-600 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to T6-600 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T6-600 you can contact the distributor directly for product support, shipping queries etc.
Is the T6-600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T6-600 have stock available?
Authorised distributors including TestEquity, Carlton-Bates, Newark Electronics and RS Americas have stock available or on a lead time for T6-600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T6-600 often in real-time on the comparison pages.
What if I can't find stock of T6-600?
You can fill out our help required form which you can use to request a quote for T6-600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.