Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Rows | 2 Row, 2Rows |
---|---|
No. of Positions | 12Ways |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Pitch Spacing | 9.5mm |
Rated Current | 20A |
Rated Voltage | 300V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Voltage Rating VAC | 300V |
Where can I find additional details, specifications and documents for a T64 12WAY?
Additional datasheets, footprints and schematics for T64 12WAY are listed on our Part Details page. You can also find images and similar parts to T64 12WAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T64 12WAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T64 12WAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T64 12WAY fall under?
The T64 12WAY is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T64 12WAY when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T64 12WAY you can contact the distributor directly for product support, shipping queries etc.
Is the T64 12WAY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T64 12WAY have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for T64 12WAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T64 12WAY often in real-time on the comparison pages.
What if I can't find stock of T64 12WAY?
You can fill out our help required form which you can use to request a quote for T64 12WAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.