Status: | Unknown |
---|---|
Series: | Tmax T5 Series |
RoHS: | Unknown |
Prices starting from US$2,743.76
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,743.76
|
No stock
|
Buy Now |
Product Range | Tmax T5 Series |
---|---|
Current Rating | 400A |
No. of Poles | 3 Pole |
Voltage Rating VDC | 600VDC |
Voltage Rating VAC | 600VAC |
Circuit Breaker Mounting | Panel |
Circuit Breaker, 3 Pole, 400A | Newark Electronics |
Where can I find additional details, specifications and documents for a T5N400TW?
Additional datasheets, footprints and schematics for T5N400TW are listed on our Part Details page. You can also find images and similar parts to T5N400TW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T5N400TW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T5N400TW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T5N400TW fall under?
The T5N400TW is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to T5N400TW when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T5N400TW you can contact the distributor directly for product support, shipping queries etc.
Is the T5N400TW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T5N400TW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T5N400TW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T5N400TW often in real-time on the comparison pages.
What if I can't find stock of T5N400TW?
You can fill out our help required form which you can use to request a quote for T5N400TW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.