Status: | Unknown |
---|---|
Series: | 2.00mm (0.079") DATAMATE S-TEK Series |
RoHS: | Unknown |
For Use With | Harwin M22520/2-01 Hand Crimp Tool |
---|---|
Crimp Locator Applications | M80-0110001 M80-0110005 M80-0130001 & M80-0130005 Datamate Crimp Sockets |
Product Range | 2.00mm (0.079") DATAMATE S-TEK Series |
SVHC | No SVHC (27-Jun-2018) |
Crimp Locator, M22520/2-01 Crimp Tool | Newark Electronics |
CRIMP LOCATOR, M22520/2-01 CRIMP TOOL | element14 |
Positioner for Datamate hand crimp tool | RS |
CRIMP TOOL POSITIONER | TTI Europe |
Where can I find additional details, specifications and documents for a T5747?
Additional datasheets, footprints and schematics for T5747 are listed on our Part Details page. You can also find images and similar parts to T5747 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T5747 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T5747 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T5747 fall under?
The T5747 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to T5747 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T5747 you can contact the distributor directly for product support, shipping queries etc.
Is the T5747 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T5747 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for T5747.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T5747 often in real-time on the comparison pages.
What if I can't find stock of T5747?
You can fill out our help required form which you can use to request a quote for T5747 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.