T521V476M020ATE080 KEMET Parts by KEMET

CAP 47UF 20V TANT POLYMER CASE V

Status: Unknown
Series: T52X KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for Farnell
Farnell
from US$0.81
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 20V
Product Range T52X KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code V
ESR 0.08ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CAP, 47µF, 20V, 20% | Farnell
Tantalum Polymer Capacitor, 47 uF, 20 V, � 20%, V, 80 mohm, 2917 [7343-19 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T521V476M020ATE080?

Additional datasheets, footprints and schematics for T521V476M020ATE080 are listed on our Part Details page. You can also find images and similar parts to T521V476M020ATE080 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T521V476M020ATE080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521V476M020ATE080 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T521V476M020ATE080 fall under?

The T521V476M020ATE080 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T521V476M020ATE080 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T521V476M020ATE080 you can contact the distributor directly for product support, shipping queries etc.

Is the T521V476M020ATE080 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T521V476M020ATE080 have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for T521V476M020ATE080.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T521V476M020ATE080 often in real-time on the comparison pages.

What if I can't find stock of T521V476M020ATE080?

You can fill out our help required form which you can use to request a quote for T521V476M020ATE080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay