Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$2.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.97
|
No stock
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.04ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 22UF, 35V, TANT, POLYMER, CASE D | Farnell |
Where can I find additional details, specifications and documents for a T521D226M035ANE040?
Additional datasheets, footprints and schematics for T521D226M035ANE040 are listed on our Part Details page. You can also find images and similar parts to T521D226M035ANE040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T521D226M035ANE040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521D226M035ANE040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T521D226M035ANE040 fall under?
The T521D226M035ANE040 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T521D226M035ANE040 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T521D226M035ANE040 you can contact the distributor directly for product support, shipping queries etc.
Is the T521D226M035ANE040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T521D226M035ANE040 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for T521D226M035ANE040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T521D226M035ANE040 often in real-time on the comparison pages.
What if I can't find stock of T521D226M035ANE040?
You can fill out our help required form which you can use to request a quote for T521D226M035ANE040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.