Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$282.83
Distributor | Stock | ||
---|---|---|---|
Newark
from US$282.83
|
18
in stock
|
Buy Now |
Tester Type | Digital |
---|---|
Resistance | 1kohm |
External Height | 203mm |
External Width | 51mm |
External Depth | 30.5mm |
RoHS Compliant | Yes |
Electrical Tester, 1Kv, 100A, Cal D | Newark Electronics |
Where can I find additional details, specifications and documents for a T5-600 USA CAL D?
Additional datasheets, footprints and schematics for T5-600 USA CAL D are listed on our Part Details page. You can also find images and similar parts to T5-600 USA CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T5-600 USA CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T5-600 USA CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T5-600 USA CAL D fall under?
The T5-600 USA CAL D is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Continuity Testers > Cable Continuity Testers.
Can I view similar or alternative parts?
You can view similar parts to T5-600 USA CAL D when available in the Cable Continuity Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T5-600 USA CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the T5-600 USA CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T5-600 USA CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T5-600 USA CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T5-600 USA CAL D often in real-time on the comparison pages.
What if I can't find stock of T5-600 USA CAL D?
You can fill out our help required form which you can use to request a quote for T5-600 USA CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.