Status: | Unknown |
---|---|
Series: | Tmax T4 Series |
RoHS: | Unknown |
Prices starting from US$5,123.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5,123.34
|
No stock
|
Buy Now |
Product Range | Tmax T4 Series |
---|---|
Current Rating | 200A |
No. of Poles | 3 Pole |
Voltage Rating VDC | 600VDC |
Voltage Rating VAC | 600VAC |
Circuit Breaker Mounting | Panel |
Circuit Breaker, 3 Pole, 200A | Newark Electronics |
Where can I find additional details, specifications and documents for a T4N200TW?
Additional datasheets, footprints and schematics for T4N200TW are listed on our Part Details page. You can also find images and similar parts to T4N200TW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4N200TW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4N200TW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4N200TW fall under?
The T4N200TW is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to T4N200TW when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4N200TW you can contact the distributor directly for product support, shipping queries etc.
Is the T4N200TW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4N200TW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T4N200TW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4N200TW often in real-time on the comparison pages.
What if I can't find stock of T4N200TW?
You can fill out our help required form which you can use to request a quote for T4N200TW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.