Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T495 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.15ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 47Uf, 25V, Tant, Case D | Newark Electronics |
CAP, 47UF, 25V, TANT, CASE D | element14 |
47UF 25V 10% D LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T495D476K025ATE150?
Additional datasheets, footprints and schematics for T495D476K025ATE150 are listed on our Part Details page. You can also find images and similar parts to T495D476K025ATE150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495D476K025ATE150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495D476K025ATE150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495D476K025ATE150 fall under?
The T495D476K025ATE150 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T495D476K025ATE150 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495D476K025ATE150 you can contact the distributor directly for product support, shipping queries etc.
Is the T495D476K025ATE150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T495D476K025ATE150 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for T495D476K025ATE150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495D476K025ATE150 often in real-time on the comparison pages.
What if I can't find stock of T495D476K025ATE150?
You can fill out our help required form which you can use to request a quote for T495D476K025ATE150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.