Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Capacitance | 680µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.6ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
680UF 6.3V 20% X | TTI Europe |
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
CAP, 680UF, 6.3V, TANT, CASE X | Farnell |
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491X687M006AT?
Additional datasheets, footprints and schematics for T491X687M006AT are listed on our Part Details page. You can also find images and similar parts to T491X687M006AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491X687M006AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491X687M006AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491X687M006AT fall under?
The T491X687M006AT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T491X687M006AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491X687M006AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491X687M006AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491X687M006AT have stock available?
Authorised distributors including TTI Europe, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for T491X687M006AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491X687M006AT often in real-time on the comparison pages.
What if I can't find stock of T491X687M006AT?
You can fill out our help required form which you can use to request a quote for T491X687M006AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.