Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.39
|
73
in stock
|
Buy Now | |
Rapid Electronics
from US$24.86
|
30
in stock
|
Buy Now | |
Distrelec
from US$24.47
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$21.49
|
12
in stock
|
Buy Now | |
element14
from US$37.27
|
12
in stock
|
Buy Now | |
Farnell
from US$22.95
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.86
|
3
in stock
|
Buy Now |
Accessory Type | Slotted Ceramic Trimmer |
---|---|
For Use With | Potentiometers |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CK Tools T4845 18 Precision Ceramic Trimmer Slotted 1.8mm | Rapid Electronics |
C.K Tools Slotted Screwdriver, SL1.8, 15mm, | Distrelec |
Precision Ceramic Trimmer Sl 1.8X15Mm | Newark Electronics |
PRECISION CERAMIC TRIMMER SL 1.8X15MM | element14 |
Where can I find additional details, specifications and documents for a T4845 18?
Additional datasheets, footprints and schematics for T4845 18 are listed on our Part Details page. You can also find images and similar parts to T4845 18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4845 18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4845 18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4845 18 fall under?
The T4845 18 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Lawn & Garden Trimming Tools.
Can I view similar or alternative parts?
You can view similar parts to T4845 18 when available in the Lawn & Garden Trimming Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4845 18 you can contact the distributor directly for product support, shipping queries etc.
Is the T4845 18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4845 18 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for T4845 18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4845 18 often in real-time on the comparison pages.
What if I can't find stock of T4845 18?
You can fill out our help required form which you can use to request a quote for T4845 18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.