Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.13
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$37.18
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.70
|
12
in stock
|
Buy Now | |
Distrelec
from US$37.90
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$52.86
|
1
in stock
|
Buy Now | |
element14
from US$57.59
|
1
in stock
|
Buy Now | |
Farnell
from US$39.22
|
1
in stock
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (15-Jan-2019) |
External Depth | 92mm |
External Length / Height | 20mm |
External Width | 96mm |
Weight | 172g |
CK Tools T4451-2 Universal Switch Key | Rapid Electronics |
C.K Tools Universal Key, Multi-Functional | Distrelec |
Universal Cross Key 9 In 1 | Newark Electronics |
Where can I find additional details, specifications and documents for a T4451-2?
Additional datasheets, footprints and schematics for T4451-2 are listed on our Part Details page. You can also find images and similar parts to T4451-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4451-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4451-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4451-2 fall under?
The T4451-2 is listed under Fasteners & Mechanical > Fasteners & Fixings > Keys.
Can I view similar or alternative parts?
You can view similar parts to T4451-2 when available in the Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4451-2 you can contact the distributor directly for product support, shipping queries etc.
Is the T4451-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4451-2 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, RS, Distrelec and Newark Electronics have stock available or on a lead time for T4451-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4451-2 often in real-time on the comparison pages.
What if I can't find stock of T4451-2?
You can fill out our help required form which you can use to request a quote for T4451-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.