Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Length | 150mm |
---|---|
Jaw Opening Max | 24mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length Imperial | 6" |
Where can I find additional details, specifications and documents for a T4365-6?
Additional datasheets, footprints and schematics for T4365-6 are listed on our Part Details page. You can also find images and similar parts to T4365-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4365-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4365-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4365-6 fall under?
The T4365-6 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Spanners.
Can I view similar or alternative parts?
You can view similar parts to T4365-6 when available in the Spanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4365-6 you can contact the distributor directly for product support, shipping queries etc.
Is the T4365-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4365-6 have stock available?
There is no stock from authorised distributors for T4365-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4365-6 often in real-time on the comparison pages.
What if I can't find stock of T4365-6?
You can fill out our help required form which you can use to request a quote for T4365-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.