Status: | Unknown |
---|---|
Series: | T4 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
6,895
in stock
|
Buy Now | |
element14
from US$0.39
|
6,895
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
2,035
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
141
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
12
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 700V |
---|---|
On State RMS Current IT(rms) | 4A |
Triac Case Style | TO-252 |
Gate Trigger Current Max (QI) Igt | 35mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | - |
Peak Non Rep Surge Current Itsm 50Hz | 30A |
Holding Current Max Ih | 35mA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | T4 Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
TRIAC, 700V, 4A, TO-252 | element14 |
Triac | Transfer Multisort Elektronik |
T435 Series 700 V 35 mA Ihold 4 A SMT Snubberless Triac AC Switch - TO-252 | Future Electronics |
Triac, 700V, 4A, To-252 | Newark Electronics |
Thyristor TRIAC 700V 31A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a T435-700B-TR?
Additional datasheets, footprints and schematics for T435-700B-TR are listed on our Part Details page. You can also find images and similar parts to T435-700B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T435-700B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T435-700B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T435-700B-TR fall under?
The T435-700B-TR is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to T435-700B-TR when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T435-700B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the T435-700B-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T435-700B-TR have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Future Electronics and Newark Electronics have stock available or on a lead time for T435-700B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T435-700B-TR often in real-time on the comparison pages.
What if I can't find stock of T435-700B-TR?
You can fill out our help required form which you can use to request a quote for T435-700B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.