Status: | Active |
---|---|
Series: | T435 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Future Electronics
from US$0.25
|
167,500
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
12,919
in stock
|
Buy Now | |
element14
from US$0.43
|
11,509
in stock
|
Buy Now | |
Farnell
from US$0.42
|
11,509
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1,023
in stock
|
Buy Now | |
Avnet Silica
-
|
242,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Three quadrants Triac |
600 to 800 V VDRM/VRRM |
Product Specifications |
---|
DS2225 4 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T435 Series 600 Vdrm 4 A Snubberless Triac AC Switch Surface Mount - TO-252 | Future Electronics |
Thyristor TRIAC 600V 31A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Triac,600V,4A,to-252-3,peak Repetitive Off-State Voltage,vdrm-600V,on State Rms Current It-Rms-4A,triac Case Style-To-252,gate Trigger Current Max -Qi-,igt-35Ma,gate Trigger Voltage Max Vgt-1.3V,peak Gate Power-1W,peak Rohs Compliant: Yes |Stmicroelectronics T435-600B-TR | Newark Electronics |
TRIAC, 600V, 4A, TO-252-3 | element14 |
Triac | Transfer Multisort Elektronik |
Triac 4A 600V 35mA Snubberless DPAK | RS |
Where can I find additional details, specifications and documents for a T435-600B-TR?
Additional datasheets, footprints and schematics for T435-600B-TR are listed on our Part Details page. You can also find images and similar parts to T435-600B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T435-600B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T435-600B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T435-600B-TR fall under?
The T435-600B-TR is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T435-600B-TR when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T435-600B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the T435-600B-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T435-600B-TR have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for T435-600B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T435-600B-TR often in real-time on the comparison pages.
What if I can't find stock of T435-600B-TR?
You can fill out our help required form which you can use to request a quote for T435-600B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.