Status: | Active |
---|---|
Series: | T435 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
210
in stock
|
Buy Now | |
element14
from US$0.44
|
24,999
in stock
|
Buy Now | |
Farnell
from US$0.43
|
24,999
in stock
|
Buy Now | |
Micros
from US$0.63
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
202
in stock
|
Buy Now | |
Avnet Silica
-
|
12,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now |
Three quadrants Triac |
600 to 800 V VDRM/VRRM |
Product Specifications |
---|
DS2225 4 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 4A 600V TO-220AB | element14 |
TRIAC, 4A, 600V, TO-220AB | Farnell |
Triac | Micros |
Snubberless triac,T435-600T4A 600V | RS |
Thyristor TRIAC 600V 31A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Triac, 600 V, 35 Ma, 4 A, 30 A, 35 Ma, 1.3 V Rohs Compliant: Yes |Stmicroelectronics T435-600T | Newark Electronics |
T435 Series 600 Vdrm 4 A Flange Mount Snubberless Triac AC Switch - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a T435-600T?
Additional datasheets, footprints and schematics for T435-600T are listed on our Part Details page. You can also find images and similar parts to T435-600T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T435-600T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T435-600T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T435-600T fall under?
The T435-600T is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T435-600T when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T435-600T you can contact the distributor directly for product support, shipping queries etc.
Is the T435-600T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T435-600T have stock available?
Authorised distributors including element14, Farnell, Micros, RS and Transfer Multisort Elektronik have stock available or on a lead time for T435-600T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T435-600T often in real-time on the comparison pages.
What if I can't find stock of T435-600T?
You can fill out our help required form which you can use to request a quote for T435-600T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.