Status: | Unknown |
---|---|
Series: | COTS T428 Series |
RoHS: | Unknown |
Prices starting from US$8.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.12
|
No stock
|
Buy Now |
Capacitance | 390µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2924 [7360 Metric] |
Product Range | COTS T428 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.45ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 390µF, 6.3V, 10%, 2924 | Farnell |
Where can I find additional details, specifications and documents for a T428P397K006AH6110?
Additional datasheets, footprints and schematics for T428P397K006AH6110 are listed on our Part Details page. You can also find images and similar parts to T428P397K006AH6110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T428P397K006AH6110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T428P397K006AH6110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T428P397K006AH6110 fall under?
The T428P397K006AH6110 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T428P397K006AH6110 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T428P397K006AH6110 you can contact the distributor directly for product support, shipping queries etc.
Is the T428P397K006AH6110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T428P397K006AH6110 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for T428P397K006AH6110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T428P397K006AH6110 often in real-time on the comparison pages.
What if I can't find stock of T428P397K006AH6110?
You can fill out our help required form which you can use to request a quote for T428P397K006AH6110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.