Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.52
|
No stock
|
Buy Now | |
RS Americas
from US$41.21
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$28.89
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$34.10
|
50
in stock
|
Buy Now | |
Distrelec
from US$27.28
|
50
in stock
|
Buy Now | |
TE Store
from US$67.92
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$22.22
|
28
in stock
|
Buy Now | |
Future Electronics
from US$30.78
|
-
|
Buy Now | |
Avnet America
from US$28.95
|
-
|
Buy Now | |
element14
from US$35.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Color | Blue |
---|---|
Environmental Protection | With |
Insulation Material | PUR |
Cable Jacket Color | Gray |
Wire Color | Brown, White, Blue, Black |
Conductor Material | Copper Alloy |
ケーブル出口角度 | Right Angle |
Configuration | Double Ended |
Number of Positions | 4 |
Keying | A |
Contact Current Rating | 4A |
Wire Size | .34mm², 22AWG |
Cable Assembly Length | 5000mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | GF Nylon |
Screw & Hole Thread Size | M12 x M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
LED | Without |
Shielded | Yes |
Cable Assembly Type | M12 to M12 |
Assembly Type | Pigtail |
Product Type | Cable Assembly |
Cable Type | PUR |
Connector Type | Plug/Receptacle |
Cable Assembly Receptacle, Right Angle, Male Pins, Female Sockets, M12 Series | TE Connectivity T4162223004-005 | RS Americas |
TE Connectivity Cable Assembly Sensor Actuator 5m 22AWG | Distrelec |
RPC-M12-4MR-5.0SH-M12-4FS-PUR Cable Assembly Type: M12 Number of Positions: 4 Cable Assembly Length: 5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 4 5 m Sensor/Actuator | M12 A-Code Mr-Fs Double Ended Cable | Part Number: T4162223004-005 | Internal Number: T4162223004-005 | TE Connectivity | TE Store |
SENSOR CORD, 4P M12 PLUG-M12 RCPT, 5M | Farnell |
Sensor Cord, 4P M12 Plug-M12 Rcpt, 16.4 | Newark Electronics |
M12-4MR-5.0SH-M12-4FS-PUR | Future Electronics |
Cable Assembly Sensor 5m 4 Position M12 Plug to M12 Receptacle 0.34mm² Gray | Avnet America |
SENSOR CORD, 4P M12 PLUG-M12 RCPT, 16.4' | element14 |
Where can I find additional details, specifications and documents for a T4162223004-005?
Additional datasheets, footprints and schematics for T4162223004-005 are listed on our Part Details page. You can also find images and similar parts to T4162223004-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4162223004-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4162223004-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4162223004-005 fall under?
The T4162223004-005 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4162223004-005 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4162223004-005 you can contact the distributor directly for product support, shipping queries etc.
Is the T4162223004-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4162223004-005 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for T4162223004-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4162223004-005 often in real-time on the comparison pages.
What if I can't find stock of T4162223004-005?
You can fill out our help required form which you can use to request a quote for T4162223004-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.