Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Conductor Material | Copper Alloy |
---|---|
Connector Color | Blue |
Environmental Protection | With |
ケーブル出口角度 | Straight |
Cable Jacket Color | Black |
Keying | A |
Configuration | Single Ended |
Number of Positions | 4 |
Contact Current Rating | 4A |
Cable Assembly Length | 10000mm |
Wire Size | 22AWG |
Operating Voltage | 250VDC, 250VAC |
Housing Material | GF Nylon |
Screw & Hole Thread Size | M12 |
Mounting Angle | Straight |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 1 |
LED | Without |
Shielded | Yes |
Cable Assembly Type | M12 Pigtail |
Cable Type | PVC |
Connector Type | Receptacle |
Assembly Type | Pigtail |
Product Type | Cable Assembly |
Sensor Cord, 4P, M12 Rcpt-Free End, 10M | Newark Electronics |
Cable Assembly Sensor 10m 4 Position M12 Receptacle 22AWG Black | Avnet America |
RPC-M12-FS-4CON-PVC-10.0SH | TE Connectivity T4161310004-007 | RS Americas |
Where can I find additional details, specifications and documents for a T4161310004-007?
Additional datasheets, footprints and schematics for T4161310004-007 are listed on our Part Details page. You can also find images and similar parts to T4161310004-007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4161310004-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4161310004-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4161310004-007 fall under?
The T4161310004-007 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4161310004-007 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4161310004-007 you can contact the distributor directly for product support, shipping queries etc.
Is the T4161310004-007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4161310004-007 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for T4161310004-007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4161310004-007 often in real-time on the comparison pages.
What if I can't find stock of T4161310004-007?
You can fill out our help required form which you can use to request a quote for T4161310004-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.