Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.23
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$29.23
|
-
|
Buy Now |
Conductor Material | Copper Alloy |
---|---|
ケーブル出口角度 | Right Angle |
Connector Color | Blue |
Environmental Protection | With |
Cable Jacket Color | Gray |
Insulation Material | PUR |
Wire Color | White, Brown, Green, Yellow, Gray, Pink, Blue, Red |
Keying | A |
Number of Positions | 8 |
Configuration | Double Ended |
Contact Current Rating | 2A |
Wire Size | .25mm², 24CMA |
Cable Assembly Length | 5000mm |
Operating Voltage | 30VAC, 30VDC |
Housing Material | GF Nylon |
Screw & Hole Thread Size | M12x1 |
Mounting Angle | Straight-Right Angle |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
LED | Without |
Product Type | Cable Assembly |
Assembly Type | Pigtail |
Cable Assembly Type | M12 to M12 |
Cable Type | PUR |
Shielded | No |
Connector Type | Plug/Receptacle |
Cable Assembly PUR 24AWG 5m 8Position M12 Circular to 8Position Right Angle M12 Circular Plug to Receptacle | Avnet America |
Where can I find additional details, specifications and documents for a T4152124008-005?
Additional datasheets, footprints and schematics for T4152124008-005 are listed on our Part Details page. You can also find images and similar parts to T4152124008-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4152124008-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4152124008-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4152124008-005 fall under?
The T4152124008-005 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4152124008-005 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4152124008-005 you can contact the distributor directly for product support, shipping queries etc.
Is the T4152124008-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4152124008-005 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for T4152124008-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4152124008-005 often in real-time on the comparison pages.
What if I can't find stock of T4152124008-005?
You can fill out our help required form which you can use to request a quote for T4152124008-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.