Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.88
|
20
in stock
|
Buy Now | |
element14
from US$11.79
|
378
in stock
|
Buy Now | |
Farnell
from US$9.18
|
378
in stock
|
Buy Now | |
Rapid Electronics
from US$12.02
|
294
in stock
|
Buy Now | |
Chip One Stop
from US$11.60
|
294
in stock
|
Buy Now | |
Distrelec
from US$11.05
|
294
in stock
|
Buy Now | |
TE Store
from US$47.74
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$7.27
|
70
in stock
|
Buy Now | |
Future Electronics
from US$9.25
|
-
|
Buy Now | |
Avnet America
from US$10.50
|
-
|
Buy Now | |
RS Americas
from US$22.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 12Contacts |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
SENSOR CONN, 12POS, PLUG, M12, PANEL | element14 |
M12 FRONT MOUNT MALE A 12P SOLDER PCB | Rapid Electronics |
TE Connectivity - AMP M12 Front Mount Male A 12P Solder PCB | Distrelec |
M12,FRONT MOUNT,MALE, A,12P,SOLDER PCB Connector System: Wire-to-Panel Number of Positions: 12 Sealable: Yes Contact Current Rating (Max): 1.5 A Circuit Application: Signal Wire-to-Panel 12 1.5 A | M12 Panel Mount PCB | Part Number: T4142012121-000 | Internal Number: T4142012121-000 | TE Connectivity | TE Store |
Sensor Conn, 12Pos, Plug, M12, Panel | Newark Electronics |
M12,FRONT MOUNT,MALE, A,12P,SOLDER PCB | RS |
M12 A-coding Solder PCB, 12 poles, Front Mounting, Male | Future Electronics |
Circular Connector M12 Plug 12 Position Pin Contact Panel Mount Solder | Avnet America |
M12 A-coding Solder PCB | RS Americas |
Where can I find additional details, specifications and documents for a T4142012121-000?
Additional datasheets, footprints and schematics for T4142012121-000 are listed on our Part Details page. You can also find images and similar parts to T4142012121-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4142012121-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4142012121-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4142012121-000 fall under?
The T4142012121-000 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4142012121-000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4142012121-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4142012121-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4142012121-000 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for T4142012121-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4142012121-000 often in real-time on the comparison pages.
What if I can't find stock of T4142012121-000?
You can fill out our help required form which you can use to request a quote for T4142012121-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.