Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.58
|
137
in stock
|
Buy Now | |
TTI Europe
from US$3.55
|
14,496
in stock
|
Buy Now | |
TE Store
from US$16.34
|
1,241
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.91
|
274
in stock
|
Buy Now | |
RS Americas
from US$4.72
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$5.70
|
109
in stock
|
Buy Now | |
element14
from US$4.70
|
32
in stock
|
Buy Now | |
Farnell
from US$4.48
|
32
in stock
|
Buy Now | |
Avnet America
-
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$3.82
|
-
|
Buy Now | |
Distrelec
from US$4.60
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Copper Alloy Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | Lead (27-Jun-2018) |
M12,REAR MOUNTING,MALE,A CODE, | TTI Europe |
M12,REAR MOUNTING,MALE,A CODE,4P Connector System: Wire-to-Panel Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 4 A Wire-to-Panel 4 Printed Circuit Board | M12 Panel Mount PCB | Part Number: T4140012041-000 | Internal Number: T4140012041-000 | TE Connectivity | TE Store |
Socket | Transfer Multisort Elektronik |
Connector, Rear Mounting, 4-Pole, A Coding, Straight, Male, M12 series | TE Connectivity T4140012041-000 | RS Americas |
M12,REAR MOUNTING,MALE,A CODE,4P | RS |
Sensor Connector, M12, Plug, 4Pos, Panel | Newark Electronics |
SENSOR CONNECTOR, M12, PLUG, 4POS, PANEL | element14 |
Conn M12 Circular PIN 4 POS Solder ST Through Hole/Panel Mount 4 Terminal Single Port Bag | Avnet America |
4 Position Receptacle Male Pins Solder Circular Connector | Future Electronics |
TE Connectivity Circular Connector, M12, Plug, Straight, Poles - 4, Solder, Panel Mount | Distrelec |
Where can I find additional details, specifications and documents for a T4140012041-000?
Additional datasheets, footprints and schematics for T4140012041-000 are listed on our Part Details page. You can also find images and similar parts to T4140012041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4140012041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4140012041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4140012041-000 fall under?
The T4140012041-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4140012041-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4140012041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4140012041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4140012041-000 have stock available?
Authorised distributors including TTI Europe, TE Store, Transfer Multisort Elektronik, RS Americas and RS have stock available or on a lead time for T4140012041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4140012041-000 often in real-time on the comparison pages.
What if I can't find stock of T4140012041-000?
You can fill out our help required form which you can use to request a quote for T4140012041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.