Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.33
|
24
in stock
|
Buy Now | |
TE Store
from US$35.50
|
272
in stock
|
Buy Now | |
RS Americas
from US$10.50
|
190
in stock
|
Buy Now | |
element14
from US$9.60
|
91
in stock
|
Buy Now | |
Farnell
from US$9.55
|
91
in stock
|
Buy Now | |
Rapid Electronics
from US$14.02
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$16.40
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$9.56
|
22
in stock
|
Buy Now | |
Future Electronics
from US$8.99
|
-
|
Buy Now | |
Avnet America
from US$7.81
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
Current Rating | 2A |
M12,FRONT MOUNT,FEMALE,A,8P,SOLDER WIRE Connector System: Wire-to-Panel Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 2 A Wire-to-Panel 8 Wire & Cable | M12 Panel Mount Solder Cup | Part Number: T4133012081-000 | Internal Number: T4133012081-000 | TE Connectivity | TE Store |
M12 A-coding Solder Wire | RS Americas |
SENSOR CONN, 8POS, RCPT, M12, PANEL | element14 |
Circular Metric Conn M12 A-code Sold Wire 8P Frnt | Rapid Electronics |
M12,FRONT MOUNT,FEMALE,A,8P,SOLDER WIRE | RS |
Sensor Conn, 8Pos, Rcpt, M12, Panel | Newark Electronics |
M12 A-coding Solder Wire, 8 poles, Front Mounting, Male | Future Electronics |
Circular Connector M12 Receptacle 8 Position Socket Contact Panel Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a T4133012081-000?
Additional datasheets, footprints and schematics for T4133012081-000 are listed on our Part Details page. You can also find images and similar parts to T4133012081-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4133012081-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4133012081-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4133012081-000 fall under?
The T4133012081-000 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4133012081-000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4133012081-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4133012081-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4133012081-000 have stock available?
Authorised distributors including TE Store, RS Americas, element14, Farnell and Rapid Electronics have stock available or on a lead time for T4133012081-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4133012081-000 often in real-time on the comparison pages.
What if I can't find stock of T4133012081-000?
You can fill out our help required form which you can use to request a quote for T4133012081-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.