Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.45
|
No stock
|
Buy Now | |
RS Americas
from US$17.90
|
161
in stock
|
Buy Now | |
TE Store
from US$61.61
|
98
in stock
|
Buy Now | |
Rapid Electronics
from US$15.54
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$16.30
|
75
in stock
|
Buy Now | |
Distrelec
from US$19.78
|
75
in stock
|
Buy Now | |
element14
from US$17.22
|
54
in stock
|
Buy Now | |
Farnell
from US$16.09
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$20.11
|
12
in stock
|
Buy Now | |
Future Electronics
from US$14.13
|
-
|
Buy Now | |
Avnet America
from US$13.55
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 12Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
M12 A-coding Solder Wire | RS Americas |
M12,REAR MOUNT,FEMALE,A,12P,SOLDER WIRE Connector System: Wire-to-Panel Number of Positions: 12 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 1.5 A Wire-to-Panel 12 Wire & Cable | M12 Panel Mount Solder Cup | Part Number: T4131012121-000 | Internal Number: T4131012121-000 | TE Connectivity | TE Store |
M12 REAR MOUNT FEMALE A 12P SOLDER WIRE | Rapid Electronics |
TE Connectivity - AMP M12 Rear Mount Female A 12P Solder Wire | Distrelec |
SENSOR CONN, 12POS, RCPT, M12, PANEL | element14 |
Sensor Conn, 12Pos, Rcpt, M12, Panel | Newark Electronics |
M12,REAR MOUNT,FEMALE,A,12P,SOLDER WIRE | RS |
M12 A-coding Solder Wire, 12 poles, Rear Mounting, Female | Future Electronics |
Circular Connector M12 Receptacle 8 Position Socket Contact Panel Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a T4131012121-000?
Additional datasheets, footprints and schematics for T4131012121-000 are listed on our Part Details page. You can also find images and similar parts to T4131012121-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4131012121-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4131012121-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4131012121-000 fall under?
The T4131012121-000 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4131012121-000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4131012121-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4131012121-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4131012121-000 have stock available?
Authorised distributors including RS Americas, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for T4131012121-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4131012121-000 often in real-time on the comparison pages.
What if I can't find stock of T4131012121-000?
You can fill out our help required form which you can use to request a quote for T4131012121-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.