Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.24
|
94
in stock
|
Buy Now | |
TE Store
from US$35.50
|
510
in stock
|
Buy Now | |
Newark Electronics
from US$12.68
|
445
in stock
|
Buy Now | |
element14
from US$9.82
|
445
in stock
|
Buy Now | |
Farnell
from US$13.39
|
445
in stock
|
Buy Now | |
RS Americas
from US$9.95
|
16
in stock
|
Buy Now | |
Future Electronics
from US$9.97
|
-
|
Buy Now | |
Avnet America
from US$7.81
|
-
|
Buy Now | |
Avnet Asia
from US$9.78
|
-
|
Buy Now | |
Distrelec
from US$11.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
Current Rating | 2A |
M12,REAR MOUNT,FEMALE,A,8P,SOLDER WIRE Connector System: Wire-to-Panel Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 2 A Wire-to-Panel 8 Wire & Cable | M12 Panel Mount Solder Cup | Part Number: T4131012081-000 | Internal Number: T4131012081-000 | TE Connectivity | TE Store |
Sensor Connector, 8Pos, Rcpt, M12, Panel | Newark Electronics |
SENSOR CONNECTOR, 8POS, RCPT, M12, PANEL | element14 |
M12,REAR MOUNT,FEMALE,A,8P,SOLDER WIRE | RS |
M12 A-coding Solder Wire 8 poles RearMounting Female | TE Connectivity T4131012081-000 | RS Americas |
Circular Connector M8 Receptacle 8 Position Socket Contact Panel Mount Solder Cup | Avnet America |
TE Connectivity - AMP M12 Rear Mount Female A 8P Solder Wire | Distrelec |
Where can I find additional details, specifications and documents for a T4131012081-000?
Additional datasheets, footprints and schematics for T4131012081-000 are listed on our Part Details page. You can also find images and similar parts to T4131012081-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4131012081-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4131012081-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4131012081-000 fall under?
The T4131012081-000 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4131012081-000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4131012081-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4131012081-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4131012081-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for T4131012081-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4131012081-000 often in real-time on the comparison pages.
What if I can't find stock of T4131012081-000?
You can fill out our help required form which you can use to request a quote for T4131012081-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.