Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.34
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.00
|
738
in stock
|
Buy Now | |
Chip One Stop
from US$5.88
|
738
in stock
|
Buy Now | |
Distrelec
from US$7.35
|
738
in stock
|
Buy Now | |
Farnell
from US$7.64
|
595
in stock
|
Buy Now | |
Heilind Electronics
from US$7.63
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
50
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.63
|
25
in stock
|
Buy Now | |
Conrad
from US$11.75
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.19
|
12
in stock
|
Buy Now | |
Avnet America
from US$5.85
|
-
|
Buy Now | |
RS Americas
from US$12.40
|
-
|
Buy Now | |
element14
from US$7.35
|
-
|
Buy Now | |
Boersig
from US$7.21
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 3Contacts |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Right Angle Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Brass Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | No SVHC (17-Dec-2015) |
For Use With | Sensors & Actuators |
M12 F 3P GOLD A_CODE RA SHIELDED PG9 | Rapid Electronics |
TE Connectivity - AMP M12 F 3P GOLD A_CODE RA SHIELDED PG9 | Distrelec |
SENSOR CONNECTOR, M12, RCPT, 3POS | Farnell |
M12 F, 3P GOLD A_CODE RA SHIE LDED PG9 | Heilind Electronics |
Sensor Connector, M12, Rcpt, 3Pos, Cable | Newark Electronics |
Coding: A | Conrad |
Plug | Transfer Multisort Elektronik |
M12 F, 3P GOLD A_CODE RA SHIELDED PG9 | RS |
M12 F, 3P GOLD A_CODE RA SHIELDED PG9 | TE Connectivity T4112012031-000 | RS Americas |
BU-ST. M12,ABGEW.,5P.,PG9,D-KOD.,UNGESCH. | Boersig |
Where can I find additional details, specifications and documents for a T4112012031-000?
Additional datasheets, footprints and schematics for T4112012031-000 are listed on our Part Details page. You can also find images and similar parts to T4112012031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4112012031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4112012031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4112012031-000 fall under?
The T4112012031-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4112012031-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4112012031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4112012031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4112012031-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for T4112012031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4112012031-000 often in real-time on the comparison pages.
What if I can't find stock of T4112012031-000?
You can fill out our help required form which you can use to request a quote for T4112012031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.