Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.33
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$4.90
|
148
in stock
|
Buy Now | |
RS Americas
from US$8.47
|
110
in stock
|
Buy Now | |
element14
from US$10.35
|
109
in stock
|
Buy Now | |
Farnell
from US$10.35
|
109
in stock
|
Buy Now | |
TTI Europe
from US$8.63
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$11.66
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.44
|
33
in stock
|
Buy Now | |
Avnet America
from US$6.62
|
-
|
Buy Now | |
Boersig
from US$8.18
|
-
|
Buy Now | |
TE Store
from US$29.28
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | B Coded |
Connector Body Material | Brass Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | No SVHC (15-Jan-2018) |
Sensor Conn, M12, Plug, 5Pos, Screw | Newark Electronics |
M12 M, 5P GOLD B_CODE S SHIELDED PG7 | TE Connectivity T4111411051-000 | RS Americas |
SENSOR CONN, M12, PLUG, 5POS, CABLE | element14 |
M12 M, 5P GOLD B CODE S SHIELD | TTI Europe |
M12 M 5P GOLD B_CODE S SHIELDED PG7 | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
M12 MALE, 5P GOLD B_CODE S SHIELDED PG7 | RS |
M12 M, 5P GOLD B_CODE S SHIELDED PG7 | Avnet America |
BU-ST. M12,ABGEW.,3P.,PG7,A-KOD.,GESCH. | Boersig |
M12 M, 5P GOLD B_CODE S SHIELDED PG7 Connector System: Wire-to-Wire Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Wire 5 Wire & Cable | Standard Circular Connector | Part Number: T4111411051-000 | Internal Number: T4111411051-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T4111411051-000?
Additional datasheets, footprints and schematics for T4111411051-000 are listed on our Part Details page. You can also find images and similar parts to T4111411051-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4111411051-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4111411051-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4111411051-000 fall under?
The T4111411051-000 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4111411051-000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4111411051-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4111411051-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4111411051-000 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and TTI Europe have stock available or on a lead time for T4111411051-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4111411051-000 often in real-time on the comparison pages.
What if I can't find stock of T4111411051-000?
You can fill out our help required form which you can use to request a quote for T4111411051-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.