Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
5
in stock
|
Buy Now | |
element14
from US$0.56
|
577
in stock
|
Buy Now | |
Farnell
from US$0.55
|
577
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Avnet Silica
-
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Distrelec
from US$0.94
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 700V |
---|---|
On State RMS Current IT(rms) | 4A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | - |
Gate Trigger Voltage Max Vgt | - |
Peak Gate Power | - |
Peak Non Rep Surge Current Itsm 50Hz | 30A |
Holding Current Max Ih | - |
No. of Pins | - |
Operating Temperature Max | - |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm @ 60Hz | 31A |
Gate Trigger Current Igt (Q1) t2+g+ | 10mA |
Termination Type | Through Hole |
Thyristor Type | Triac |
TRIAC 4A 700V TO220 | RS |
Thyristor TRIAC 700V 31A 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik |
Triac, 700V, 4A, To-220Ab | Newark Electronics |
TRIAC TO-220T Snubberless 4A - 7 | Future Electronics |
ST Triac, 700V, 4A, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a T410-700T?
Additional datasheets, footprints and schematics for T410-700T are listed on our Part Details page. You can also find images and similar parts to T410-700T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T410-700T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T410-700T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T410-700T fall under?
The T410-700T is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to T410-700T when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T410-700T you can contact the distributor directly for product support, shipping queries etc.
Is the T410-700T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T410-700T have stock available?
Authorised distributors including element14, Farnell, RS, EBV Elektronik and Avnet Silica have stock available or on a lead time for T410-700T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T410-700T often in real-time on the comparison pages.
What if I can't find stock of T410-700T?
You can fill out our help required form which you can use to request a quote for T410-700T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.