Status: | Active |
---|---|
Series: | T410 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
180
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
39,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
14,224
in stock
|
Buy Now | |
element14
from US$0.47
|
12,256
in stock
|
Buy Now | |
Farnell
from US$0.45
|
12,256
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
97
in stock
|
Buy Now | |
Avnet Silica
-
|
7,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now |
Three quadrants Triac |
600 to 800 V VDRM/VRRM |
Product Specifications |
---|
DS2225 4 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T410 Series 600 Vdrm 4 A Logic Level Triac AC Switch Flange Mount - TO-220AB | Future Electronics |
Triac,600 V,10 Ma,4 A,30 A,15 Ma,1.5 V Rohs Compliant: Yes |Stmicroelectronics T410-600T | Newark Electronics |
TRIAC, 4A, 600V, TO-220 | element14 |
Triac 4A 600V 10mA Logic Level TO220AB | RS |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 31A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a T410-600T?
Additional datasheets, footprints and schematics for T410-600T are listed on our Part Details page. You can also find images and similar parts to T410-600T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T410-600T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T410-600T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T410-600T fall under?
The T410-600T is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T410-600T when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T410-600T you can contact the distributor directly for product support, shipping queries etc.
Is the T410-600T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T410-600T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for T410-600T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T410-600T often in real-time on the comparison pages.
What if I can't find stock of T410-600T?
You can fill out our help required form which you can use to request a quote for T410-600T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.