Status: | Active |
---|---|
Series: | T410 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.40
|
10,850
in stock
|
Buy Now | |
element14
from US$0.40
|
2,626
in stock
|
Buy Now | |
Farnell
from US$0.36
|
2,626
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Three quadrants Triac |
600 to 800 V VDRM/VRRM |
Product Specifications |
---|
DS2225 4 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T410 Series 600 Vdrm 4 A Logic Level Triac AC Switch Surface Mount - IPAK | Future Electronics |
TRIAC, 4A, 600V, TO-251-3 | element14 |
Thyristor TRIAC 600V 31A 3-Pin(3+Tab) IPAK Tube | Avnet Silica |
Triac, 4A, 600V, To-251-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a T410-600H?
Additional datasheets, footprints and schematics for T410-600H are listed on our Part Details page. You can also find images and similar parts to T410-600H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T410-600H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T410-600H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T410-600H fall under?
The T410-600H is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T410-600H when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T410-600H you can contact the distributor directly for product support, shipping queries etc.
Is the T410-600H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T410-600H have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet Silica and Newark Electronics have stock available or on a lead time for T410-600H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T410-600H often in real-time on the comparison pages.
What if I can't find stock of T410-600H?
You can fill out our help required form which you can use to request a quote for T410-600H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.