Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.74
|
2
in stock
|
Buy Now | |
element14
from US$10.78
|
200
in stock
|
Buy Now | |
Farnell
from US$9.56
|
200
in stock
|
Buy Now | |
TE Store
from US$16.64
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$7.81
|
52
in stock
|
Buy Now | |
Future Electronics
from US$7.00
|
-
|
Buy Now | |
Avnet America
from US$7.20
|
-
|
Buy Now | |
RS Americas
from US$13.63
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Configuration | Single Ended |
Keying | A |
Cable Assembly Length | 1000mm |
Housing Material | PA66+25GF |
Screw & Hole Thread Size | M8 |
M8/M12 Application Type | Sensor/Actuator |
Product Type | Cable Assembly |
Shielded | Yes |
Cable Assembly Type | M8 Pigtail |
LED | Without |
Connector Type | Plug |
Cable Type | PUR |
Assembly Type | Pigtail |
SENSOR CORD, 3P M8 PLUG-FREE END, 3.3' | element14 |
M8 CABLE ST M 1.0M 3POS PUR CABLE Cable Assembly Type: M8 Pigtail Number of Positions: 3 Cable Assembly Length: 1 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 Pigtail 3 1 m Sensor/Actuator | M8 Male Straight Single Ended Cable Assembly | Part Number: T4061120003-002 | Internal Number: T4061120003-002 | TE Connectivity | TE Store |
Sensor Cord, 3P M8 Plug-Free End, 3.3 | Newark Electronics |
M8-MS-3CON-PUR-1M SH | Future Electronics |
Cable Assembly Sensor 1m 3 Position M8 Plug | Avnet America |
M8 CABLE ST M 1.0M 3POS PUR CABLE | TE Connectivity T4061120003-002 | RS Americas |
Where can I find additional details, specifications and documents for a T4061120003-002?
Additional datasheets, footprints and schematics for T4061120003-002 are listed on our Part Details page. You can also find images and similar parts to T4061120003-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4061120003-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4061120003-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4061120003-002 fall under?
The T4061120003-002 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4061120003-002 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4061120003-002 you can contact the distributor directly for product support, shipping queries etc.
Is the T4061120003-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4061120003-002 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and RS have stock available or on a lead time for T4061120003-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4061120003-002 often in real-time on the comparison pages.
What if I can't find stock of T4061120003-002?
You can fill out our help required form which you can use to request a quote for T4061120003-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.