Status: | Active |
---|---|
Series: | T405 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
1,290
in stock
|
Buy Now | |
element14
from US$0.49
|
4,234
in stock
|
Buy Now | |
Farnell
from US$0.47
|
4,234
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
236
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Three quadrants Triac |
600 to 800 V VDRM/VRRM |
Product Specifications |
---|
DS2225 4 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 4A 600V TO-220AB | element14 |
TRIAC, 4A, 600V, TO-220AB | Farnell |
Logic level triac,T405-600T 4A 600V | RS |
Triac | Transfer Multisort Elektronik |
ST Triac, 600V, 4A, TO-220AB | Distrelec |
Triac, 600 V, 5 Ma, 4 A, 30 A, 10 Ma, 1.3 V Rohs Compliant: Yes |Stmicroelectronics T405-600T | Newark Electronics |
T405 Series 600 Vdrm 4 A Logic Level Triac AC Switch Flange Mount - TO-220AB | Future Electronics |
Thyristor TRIAC 600V 31A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Where can I find additional details, specifications and documents for a T405-600T?
Additional datasheets, footprints and schematics for T405-600T are listed on our Part Details page. You can also find images and similar parts to T405-600T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T405-600T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T405-600T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T405-600T fall under?
The T405-600T is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T405-600T when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T405-600T you can contact the distributor directly for product support, shipping queries etc.
Is the T405-600T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T405-600T have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for T405-600T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T405-600T often in real-time on the comparison pages.
What if I can't find stock of T405-600T?
You can fill out our help required form which you can use to request a quote for T405-600T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.