Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.31
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$12.85
|
183
in stock
|
Buy Now | |
TE Store
from US$21.47
|
134
in stock
|
Buy Now | |
Distrelec
from US$11.92
|
20
in stock
|
Buy Now | |
Future Electronics
from US$9.13
|
-
|
Buy Now | |
Avnet America
from US$9.39
|
-
|
Buy Now | |
RS Americas
from US$14.36
|
-
|
Buy Now | |
Boersig
from US$9.66
|
-
|
Buy Now | |
Farnell
from US$11.64
|
-
|
Buy Now |
Insulation Material | PUR |
---|---|
Cable Jacket Color | Gray |
Conductor Material | Copper Alloy |
Environmental Protection | With |
Connector Color | Blue |
Wire Color | Brown-White-Blue-Black |
Keying | A |
Number of Positions | 4 |
Configuration | Double Ended |
Contact Current Rating | 3A |
Wire Size | .25mm², 24AWG |
Cable Assembly Length | 500mm |
Overall Outside Cable Diameter | 5mm |
Operating Voltage | 30VDC, 30VAC |
Housing Material | GF Nylon |
Screw & Hole Thread Size | M8 x M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Cable Assembly Type | M8 to M12 |
Shielded | No |
Cable Type | PUR |
Connector Type | Receptacle/Plug |
Assembly Type | Pigtail |
Product Type | Cable Assembly |
LED | Without |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Sensor Cord, 4P M8 Rcpt-M12 Plug, 19.7" | Newark Electronics |
RPC-M8-4FS-0.5-M12-4MS-PUR Cable Assembly Type: M8 to M12 Number of Positions: 4 Cable Assembly Length: .5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 to M12 4 .5 m Sensor/Actuator | M8 Female Straight To M12 Male Straight Cable Assembly | Part Number: T4052325004-001 | Internal Number: T4052325004-001 | TE Connectivity | TE Store |
TE Connectivity - AMP Cable Assy RPC-M8-4FS-0.5-M12-4MS-PUR | Distrelec |
M8-4FS-0.5-M12-4MS-PUR | Future Electronics |
Cable Assembly Sensor 0.5m 4 Position M8 Receptacle to M12 Plug 0.25mm² Gray Box | Avnet America |
RPC-M8-4FS-0.5-M12-4MS-PUR | TE Connectivity T4052325004-001 | RS Americas |
SENSOR CORD, 4P M8 RCPT-M12 PLUG, 19.7" | Farnell |
Where can I find additional details, specifications and documents for a T4052325004-001?
Additional datasheets, footprints and schematics for T4052325004-001 are listed on our Part Details page. You can also find images and similar parts to T4052325004-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4052325004-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4052325004-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4052325004-001 fall under?
The T4052325004-001 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4052325004-001 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4052325004-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T4052325004-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4052325004-001 have stock available?
Authorised distributors including Newark Electronics, TE Store, Distrelec, RS and Future Electronics have stock available or on a lead time for T4052325004-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4052325004-001 often in real-time on the comparison pages.
What if I can't find stock of T4052325004-001?
You can fill out our help required form which you can use to request a quote for T4052325004-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.