Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.62
|
66
in stock
|
Buy Now | |
TE Store
from US$16.12
|
908
in stock
|
Buy Now | |
element14
from US$4.54
|
311
in stock
|
Buy Now | |
Farnell
from US$4.42
|
311
in stock
|
Buy Now | |
RS Americas
from US$4.76
|
91
in stock
|
Buy Now | |
Avnet America
from US$3.65
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$5.58
|
44
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.68
|
21
in stock
|
Buy Now | |
TTI Europe
from US$3.63
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Receptacle |
No. of Contacts | 3Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 3A |
Voltage Rating | 60V |
SVHC | No SVHC (07-Jul-2017) |
M8.FMLE.PNLREAR.3POS.STR PCB Connector System: Wire-to-Board Number of Positions: 3 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Wire-to-Board 3 3 A | M8 Panel Mount PCB | Part Number: T4041017031-000 | Internal Number: T4041017031-000 | TE Connectivity | TE Store |
SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL | element14 |
M8 Circular Metric, Female, Rear Panel, 3-Pos, PCB, M8 Connector Series | TE Connectivity T4041017031-000 | RS Americas |
M8 Connector Female Panel Rear 3POS STR | RS |
Circular Connector M8 Receptacle 3 Position Socket Contact Panel Mount Solder | Avnet America |
Sensor Conn, M8, Rcpt, 3Pos, Panel | Newark Electronics |
Connector: M8 | Transfer Multisort Elektronik |
M8 FMLE PNLREAR 3POS STR PCB | TTI Europe |
Where can I find additional details, specifications and documents for a T4041017031-000?
Additional datasheets, footprints and schematics for T4041017031-000 are listed on our Part Details page. You can also find images and similar parts to T4041017031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4041017031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4041017031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4041017031-000 fall under?
The T4041017031-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4041017031-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4041017031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4041017031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4041017031-000 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS Americas and RS have stock available or on a lead time for T4041017031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4041017031-000 often in real-time on the comparison pages.
What if I can't find stock of T4041017031-000?
You can fill out our help required form which you can use to request a quote for T4041017031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.