Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 27mm |
External Width - Metric | 75mm |
External Depth - Metric | 51mm |
IP Rating | - |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 1.06" |
External Width - Imperial | 2.95" |
External Depth - Imperial | 2.01" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 26.92mm |
External Width - Metric | 75mm |
External Depth - Metric | 51mm |
Body Color | White |
RoHS Compliant | Yes |
Enclosure, Wall Mount, Plastic, White | Newark Electronics |
BOX, ABS, WHITE | element14 |
Where can I find additional details, specifications and documents for a T3W?
Additional datasheets, footprints and schematics for T3W are listed on our Part Details page. You can also find images and similar parts to T3W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T3W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T3W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T3W fall under?
The T3W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to T3W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T3W you can contact the distributor directly for product support, shipping queries etc.
Is the T3W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T3W have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for T3W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T3W often in real-time on the comparison pages.
What if I can't find stock of T3W?
You can fill out our help required form which you can use to request a quote for T3W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.