Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$53.74
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$46.78
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$59.96
|
6
in stock
|
Buy Now | |
element14
from US$53.20
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$39.40
|
1
in stock
|
Buy Now | |
RS
from US$53.45
|
-
|
Buy Now | |
Distrelec
from US$51.45
|
-
|
Buy Now |
Riveter Type | Hand |
---|---|
Rivet Dia | 4.8mm |
No. of Noses | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 260mm |
CK Tools T3820AS Pop Riveting Pliers Kit | Rapid Electronics |
Riveting Pliers Set | Newark Electronics |
C.K Tools Set of Blind-Riveting Pliers | Distrelec |
Where can I find additional details, specifications and documents for a T3820AS?
Additional datasheets, footprints and schematics for T3820AS are listed on our Part Details page. You can also find images and similar parts to T3820AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T3820AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T3820AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T3820AS fall under?
The T3820AS is listed under Tools & Production Supplies > Tools - Hand & Workholding > Riveters.
Can I view similar or alternative parts?
You can view similar parts to T3820AS when available in the Riveters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T3820AS you can contact the distributor directly for product support, shipping queries etc.
Is the T3820AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T3820AS have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for T3820AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T3820AS often in real-time on the comparison pages.
What if I can't find stock of T3820AS?
You can fill out our help required form which you can use to request a quote for T3820AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.