Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.63
|
176
in stock
|
Buy Now | |
Newark Electronics
from US$13.70
|
176
in stock
|
Buy Now | |
element14
from US$10.30
|
176
in stock
|
Buy Now | |
Rapid Electronics
from US$10.75
|
106
in stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
106
in stock
|
Buy Now | |
Distrelec
from US$9.92
|
106
in stock
|
Buy Now | |
Avnet America
from US$8.61
|
-
|
Buy Now | |
RS Americas
from US$15.46
|
-
|
Buy Now | |
Boersig
from US$11.08
|
-
|
Buy Now | |
TE Store
from US$27.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Metal |
---|---|
Screw & Hole Thread Size | M20 |
Packaging Method | Tray |
Packaging Quantity | 72 |
Accessory Type | Cable Gland |
Product Type | Accessory |
Sealable | Yes |
Corrosion Protected | Yes |
Heavy Duty Cable Gland, M20, Ip68 Rohs Compliant: Yes |Te Connectivity T3706200103-000 | Newark Electronics |
HEAVY DUTY CABLE GLAND, M20, IP68 | element14 |
Heavy Duty Power Connectors DLX-20-MC (7-12) | Rapid Electronics |
TE Connectivity Heavy Duty Power Connector DLX-20-MC (7-12) | Distrelec |
Cable Gland M20 Brass Nickel Plated | Avnet America |
Heavy Duty Power Connector, DLX-20-MC (7-12) | TE Connectivity T3706200103-000 | RS Americas |
Special Order: DLX-20-MC (7-12) Strain Relief Accessory Type: Cable Gland Sealable: Yes Thread Size: M20 Packaging Method: Tray Packaging Quantity: 72 Cable Gland M20 Tray | Connector Strain Relief | Part Number: T3706200103-000 | Internal Number: T3706200103-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T3706200103-000?
Additional datasheets, footprints and schematics for T3706200103-000 are listed on our Part Details page. You can also find images and similar parts to T3706200103-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T3706200103-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T3706200103-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T3706200103-000 fall under?
The T3706200103-000 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to T3706200103-000 when available in the Circular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T3706200103-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T3706200103-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T3706200103-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for T3706200103-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T3706200103-000 often in real-time on the comparison pages.
What if I can't find stock of T3706200103-000?
You can fill out our help required form which you can use to request a quote for T3706200103-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.