Status: | Unknown |
---|---|
Series: | C091A Series |
RoHS: | Compliant |
Prices starting from US$10.93
Distributor | Stock | ||
---|---|---|---|
Newark
from US$19.45
|
110
in stock
|
Buy Now | |
PEI-Genesis
from US$10.93
|
320
in stock
|
Buy Now | |
Heilind Electronics
from US$20.17
|
81
in stock
|
Buy Now | |
RS Americas
from US$19.43
|
78
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.17
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$24.49
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$23.80
|
14
in stock
|
Buy Now | |
Farnell
from US$32.98
|
-
|
Buy Now |
No. of Contacts | 12Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | C091A Series |
RoHS Compliant | Yes |
C091A F 12 SOD SIL | PEI-Genesis |
Circular Connector, Receptacle, 12 Position, Panel | Newark Electronics |
C091A | Heilind Electronics |
Connector 12 Female 24 AWG 6 mm 60 V ( UL 1977) 3 A @ +40° C > | Amphenol Tuchel Industrial T 3638 009 | RS Americas |
Circular Connector 12 Contact(s) Brass Female | Rapid Electronics |
Where can I find additional details, specifications and documents for a T-3638-009.?
Additional datasheets, footprints and schematics for T-3638-009. are listed on our Part Details page. You can also find images and similar parts to T-3638-009. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T-3638-009. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T-3638-009. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T-3638-009. fall under?
The T-3638-009. is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to T-3638-009. when available in the DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T-3638-009. you can contact the distributor directly for product support, shipping queries etc.
Is the T-3638-009. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T-3638-009. have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Heilind Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for T-3638-009..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T-3638-009. often in real-time on the comparison pages.
What if I can't find stock of T-3638-009.?
You can fill out our help required form which you can use to request a quote for T-3638-009. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.