Status: | Unknown |
---|---|
Series: | T350 Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Product Range | T350 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Reel Quantity | 1000 |
RoHS Compliant | Yes |
Capacitor Tant, 10Uf, 16V, Full Reel | Newark Electronics |
Tantalum Capacitor, 10 uF, 16 V, ± 20%, 2.54 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a T350E106M016AT TR.?
Additional datasheets, footprints and schematics for T350E106M016AT TR. are listed on our Part Details page. You can also find images and similar parts to T350E106M016AT TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T350E106M016AT TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350E106M016AT TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T350E106M016AT TR. fall under?
The T350E106M016AT TR. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T350E106M016AT TR. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T350E106M016AT TR. you can contact the distributor directly for product support, shipping queries etc.
Is the T350E106M016AT TR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T350E106M016AT TR. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T350E106M016AT TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T350E106M016AT TR. often in real-time on the comparison pages.
What if I can't find stock of T350E106M016AT TR.?
You can fill out our help required form which you can use to request a quote for T350E106M016AT TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.