Status: | Unknown |
---|---|
Series: | C091A Series |
RoHS: | Unknown |
Prices starting from US$4.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.13
|
1,342
in stock
|
Buy Now | |
Newark Electronics
from US$5.06
|
426
in stock
|
Buy Now | |
element14
from US$7.24
|
426
in stock
|
Buy Now | |
Farnell
from US$7.95
|
426
in stock
|
Buy Now | |
Heilind Electronics
from US$5.96
|
176
in stock
|
Buy Now | |
RS Americas
from US$6.08
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.96
|
41
in stock
|
Buy Now | |
Avnet America
from US$4.21
|
-
|
Buy Now |
Product Range | C091A Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
C091A rear mount 4 way female | RS |
Circular Connector, C091A Series, Receptacle, 4, Socket, Solder, Panel Mount Rohs Compliant: Yes |Amphenol Sine/tuchel T 3303 100.. | Newark Electronics |
SOCKET, REAR PANEL MNT, C091A, 4WAY | element14 |
Female Receptacle 4way C091A | Heilind Electronics |
Connector circular din female panel recept rear mt 4iec silver-pltd solder cont | Amphenol Tuchel Industrial T 3303 100 | RS Americas |
Rear mounting female receptacle with ring nut (hex nut available upon request). Contacts included. | Avnet America |
Where can I find additional details, specifications and documents for a T 3303 100..?
Additional datasheets, footprints and schematics for T 3303 100.. are listed on our Part Details page. You can also find images and similar parts to T 3303 100.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T 3303 100.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T 3303 100.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T 3303 100.. fall under?
The T 3303 100.. is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to T 3303 100.. when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T 3303 100.. you can contact the distributor directly for product support, shipping queries etc.
Is the T 3303 100.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T 3303 100.. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for T 3303 100...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T 3303 100.. often in real-time on the comparison pages.
What if I can't find stock of T 3303 100..?
You can fill out our help required form which you can use to request a quote for T 3303 100.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.