Status: | Unknown |
---|---|
Series: | C091A Series |
RoHS: | Unknown |
Prices starting from US$5.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.69
|
380
in stock
|
Buy Now | |
RS Americas
from US$7.29
|
462
in stock
|
Buy Now | |
Conrad
from US$12.09
|
144
in stock
|
Buy Now | |
Rapid Electronics
from US$11.64
|
103
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
103
in stock
|
Buy Now | |
Heilind Electronics
from US$7.44
|
81
in stock
|
Buy Now | |
element14
from US$7.02
|
33
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.44
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$9.48
|
11
in stock
|
Buy Now | |
Farnell
from US$10.25
|
11
in stock
|
Buy Now | |
TTI Europe
from US$5.74
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | C091A Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
Connector 3 Female 20 to 26 AWG 6 mm 300 V 5 A Die Cast, C091 A Series | Amphenol Tuchel Industrial T 3261 001 | RS Americas |
3 way screw lock cable DIN skt,68.4mm L | RS |
3 - 12 poles plug connectors with screw lock and soldered, internal cable clamp and connected through shielding in mated and locked position (EMC-safety). | Conrad |
Circular Connector 3 Contact(s) Brass Female | Rapid Electronics |
FEMALE CABLE CONNECTOR 3W C091A | Heilind Electronics |
SOCKET, FREE, C091A, 3WAY | element14 |
Circular Connector, C091A Series, Receptacle, 3, Socket, Solder, Cable Mount Rohs Compliant: Yes |Amphenol Sine/tuchel T 3261 001 | Newark Electronics |
Female cable connector with internal strain relief and metal locking ring. Screw locking according to DIN EN 60130-9 / IEC 60130-9. Contacts included. | Avnet America |
KABELDOSE A/3POL./LOET | Boersig |
Where can I find additional details, specifications and documents for a T 3261 001?
Additional datasheets, footprints and schematics for T 3261 001 are listed on our Part Details page. You can also find images and similar parts to T 3261 001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T 3261 001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T 3261 001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T 3261 001 fall under?
The T 3261 001 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to T 3261 001 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T 3261 001 you can contact the distributor directly for product support, shipping queries etc.
Is the T 3261 001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T 3261 001 have stock available?
Authorised distributors including RS Americas, RS, Conrad, Rapid Electronics and Chip One Stop have stock available or on a lead time for T 3261 001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T 3261 001 often in real-time on the comparison pages.
What if I can't find stock of T 3261 001?
You can fill out our help required form which you can use to request a quote for T 3261 001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.