T322B475K020AT7200 KEMET Parts by KEMET

CAP 4.7UF 20V TANT AXIAL

Status: Unknown
Series: T322 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.34

Distributor Stock
Logo for Farnell
Farnell
from US$2.34
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 20V
Product Range T322 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Lead Spacing -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 4.5ohm
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CAP, 4.7UF, 20V, TANT, AXIAL | Farnell
Tantalum Capacitor, 4.7 uF, 20 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T322B475K020AT7200?

Additional datasheets, footprints and schematics for T322B475K020AT7200 are listed on our Part Details page. You can also find images and similar parts to T322B475K020AT7200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T322B475K020AT7200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T322B475K020AT7200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T322B475K020AT7200 fall under?

The T322B475K020AT7200 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T322B475K020AT7200 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T322B475K020AT7200 you can contact the distributor directly for product support, shipping queries etc.

Is the T322B475K020AT7200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T322B475K020AT7200 have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for T322B475K020AT7200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T322B475K020AT7200 often in real-time on the comparison pages.

What if I can't find stock of T322B475K020AT7200?

You can fill out our help required form which you can use to request a quote for T322B475K020AT7200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay