Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensing Range Min | 300mm |
---|---|
Sensing Range Max | 2m |
Switching Frequency | 128kHz |
External Diameter | 40mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Sensor, Proximity, 300mm-2 Meter Range, 12-24VDC, PNP, 0-10VDC Output, QD Conn. | Banner Engineering T30UUPBQ | RS Americas |
ultrasonic 300mm to 2m range PNP | RS |
Ultrasonic Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a T30UUPBQ?
Additional datasheets, footprints and schematics for T30UUPBQ are listed on our Part Details page. You can also find images and similar parts to T30UUPBQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T30UUPBQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T30UUPBQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T30UUPBQ fall under?
The T30UUPBQ is listed under Sensors & Transducers > Sensors > Ultrasonic Sensors > Miscellaneous Ultrasonic Sensors.
Can I view similar or alternative parts?
You can view similar parts to T30UUPBQ when available in the Miscellaneous Ultrasonic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T30UUPBQ you can contact the distributor directly for product support, shipping queries etc.
Is the T30UUPBQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T30UUPBQ have stock available?
Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for T30UUPBQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T30UUPBQ often in real-time on the comparison pages.
What if I can't find stock of T30UUPBQ?
You can fill out our help required form which you can use to request a quote for T30UUPBQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.