Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | 150mm |
---|---|
Sensing Range Max | 1m |
Beam Angle | - |
Switching Frequency | 228kHz |
External Diameter | - |
Sensitivity (dB) | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Frequency | 228kHz |
Ultrasonic Proximity Sensor,30 mm, Rectangular, Diffuse,1m, Analog/Discrete, M12 | Banner Engineering T30UUPAQ | RS Americas |
ultrasonic 150mm to 1m range | RS |
Ultrasonic Sensor, 39.37 in. Sensing, 12-24VDC, PNP, N.O. Output, M12x1 5-pin Euro | Carlton-Bates |
Ultrasonic Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a T30UUPAQ?
Additional datasheets, footprints and schematics for T30UUPAQ are listed on our Part Details page. You can also find images and similar parts to T30UUPAQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T30UUPAQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T30UUPAQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T30UUPAQ fall under?
The T30UUPAQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to T30UUPAQ when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T30UUPAQ you can contact the distributor directly for product support, shipping queries etc.
Is the T30UUPAQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T30UUPAQ have stock available?
Authorised distributors including RS Americas, RS, element14, Carlton-Bates and Farnell have stock available or on a lead time for T30UUPAQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T30UUPAQ often in real-time on the comparison pages.
What if I can't find stock of T30UUPAQ?
You can fill out our help required form which you can use to request a quote for T30UUPAQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.